Microchip Technology, Inc. SY88149HAL

Description
The SY88149HAL is a high-sensitivity, burst-mode capable, limiting-post amplifier designed for FTTH PON optical line terminal (OLT) receiver applications. The SY88149HAL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or signal-detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149HAL generates a high-gain LVTTL LOS or SD output. A programmable LOS/SD level set pin (LOS/SD LVL) sets the sensitivity of the input amplitude detection. For increased flexibility, this device also includes an option to select between LOS or SD output by using the LOS/SD SEL pin . The LOS/SD output can be fed back to the JAM input to maintain data output stability under an invalid input signal conditions. Typically, 3dB LOS/SD hysteresis is provided to prevent chattering. The SY88149HAL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVPP can be amplified to LVPECL levels. To request the datasheet, please email us at TCGHelp@microchip.co m For product comparison, please consider: SY88149NDL Additional Features <5ns SD Assert (LOS Deassert) time Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD output option High-sensitivity LOS/SD signal detect Low-noise LVPECL data outputs Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) 5mVPP input sensitivity 1.25Gbps operation Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY88149HAL is a high-sensitivity, burst-mode capable, limiting-post amplifier designed for FTTH PON optical line terminal (OLT) receiver applications. The SY88149HAL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or signal-detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149HAL generates a high-gain LVTTL LOS or SD output. A programmable LOS/SD level set pin (LOS/SD LVL) sets the sensitivity of the input amplitude detection. For increased flexibility, this device also includes an option to select between LOS or SD output by using the LOS/SD SEL pin . The LOS/SD output can be fed back to the JAM input to maintain data output stability under an invalid input signal conditions. Typically, 3dB LOS/SD hysteresis is provided to prevent chattering. The SY88149HAL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVPP can be amplified to LVPECL levels. To request the datasheet, please email us at TCGHelp@microchip.co m For product comparison, please consider: SY88149NDL Additional Features <5ns SD Assert (LOS Deassert) time Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD output option High-sensitivity LOS/SD signal detect Low-noise LVPECL data outputs Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) 5mVPP input sensitivity 1.25Gbps operation Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88149HAL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88149HAL is a high-sensitivity, burst-mode capable, limiting-post amplifier designed for FTTH PON optical line terminal (OLT) receiver applications. The SY88149HAL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or signal-detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149HAL generates a high-gain LVTTL LOS or SD output. A programmable LOS/SD level set pin (LOS/SD LVL) sets the sensitivity of the input amplitude detection. For increased flexibility, this device also includes an option to select between LOS or SD output by using the LOS/SD SEL pin . The LOS/SD output can be fed back to the JAM input to maintain data output stability under an invalid input signal conditions. Typically, 3dB LOS/SD hysteresis is provided to prevent chattering. The SY88149HAL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVPP can be amplified to LVPECL levels. To request the datasheet, please email us at TCGHelp@microchip.co m For product comparison, please consider: SY88149NDL Additional Features <5ns SD Assert (LOS Deassert) time Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD output option High-sensitivity LOS/SD signal detect Low-noise LVPECL data outputs Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) 5mVPP input sensitivity 1.25Gbps operation Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package

The SY88149HAL is a high-sensitivity, burst-mode capable, limiting-post amplifier designed for FTTH PON optical line terminal (OLT) receiver applications. The SY88149HAL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or signal-detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149HAL generates a high-gain LVTTL LOS or SD output. A programmable LOS/SD level set pin (LOS/SD LVL) sets the sensitivity of the input amplitude detection. For increased flexibility, this device also includes an option to select between LOS or SD output by using the LOS/SD SEL pin . The LOS/SD output can be fed back to the JAM input to maintain data output stability under an invalid input signal conditions. Typically, 3dB LOS/SD hysteresis is provided to prevent chattering. The SY88149HAL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVPP can be amplified to LVPECL levels.

To request the datasheet, please email us at TCGHelp@microchip.com

For product comparison, please consider: SY88149NDL

Additional Features

  • <5ns SD Assert (LOS Deassert) time
  • Option to AUTO RESET or manual RESET LOS/SD output
  • Selectable LOS/SD output option
  • High-sensitivity LOS/SD signal detect
  • Low-noise LVPECL data outputs
  • Squelching function to maintain output stability
  • Programmable LOS/SD level set (LOS/SDLVL)
  • 5mVPP input sensitivity
  • 1.25Gbps operation
  • Single 3.3V power supply
  • Available in a 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88149HAL
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 1708908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details