Win Source Part Number: 1342935-SY88083LMG
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Limiting Postamplifier
Package: Tube
Applications: Ethernet
Standard Package: 100
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: SY88083
Limiting Postamplifier IC Ethernet 16-QFN (3x3)
IC LIMIT AMP 16QFN Product overview: SY88083LMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88083LMG can be used for catalog matching and distributor lookup.
IC LIMIT AMP 16QFN
IC LIMIT AMP 16QFN
Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Limiting Amplifiers 1G-12.5G CM Amp w/ Decision Threshold
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1342935-SY88083LMG | SY88083LMG-ND | 771-SY88083LMG | SY88083LMG | SY88083LMG | SY88083LMG | SY88083LMG |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Limiting Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Tube | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |