IC LIMITING AMP 16QFN Product overview: SY88063CLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88063CLMG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 935775-SY88063CLMG
Features: Limiting Amplifier IC Optical Networks 16-QFN (3x3)
Package: Tube
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SY88063
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Limiting Amplifier IC Optical Networks 16-QFN (3x3)
IC LIMITING AMP 16QFN
IC LIMITING AMP 16QFN
Limiting Amplifier IC Optical Networks 16-QFN (3x3)
Limiting Amplifiers 1G - 12.5G Limiting Post Amplifier w/Digital Offset Correction
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SY88063CLMG | 935775-SY88063CLMG | SY88063CLMG-ND | SY88063CLMG | SY88063CLMG | SY88063CLMG | SY88063CLMG |
| Product Name | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - SY88063CLMG | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Limiting Amplifiers |
| Standards and Certifications | RoHS | RoHS |