Limiting Amplifier IC Optical Networks 16-QFN (3x3)
IC LIMITING AMP 16QFN Product overview: SY88063CLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88063CLMG-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260416-SY88063CLMG-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Amplifier
Package: Tape & Reel
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88063CLMG-DKR,SY88
Base Product Number: SY88063
IC LIMITING AMP 16QFN
Limiting Amplifier IC Optical Networks 16-QFN (3x3)
IC LIMITING AMP 16QFN
Limiting Amplifiers 1G - 12.5G Limiting Post Amplifier w/Digital Offset Correction
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | SY88063CLMG-TR-ND | 771-SY88063CLMG-TR | 1260416-SY88063CLMG-TR | SY88063CLMG-TR | SY88063CLMG-TR | SY88063CLMG-TR | SY88063CLMG-TR |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Limiting Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | Tape & Reel (TR) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |