Win Source Part Number: 1260372-SY88063ALMG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tube
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: SY88063A
Product Status: Obsolete
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3) Product overview: SY88063ALMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88063ALMG can be used for catalog matching and distributor lookup.
IC LIMIT AMP 16QFN
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1260372-SY88063ALMG | 771-SY88063ALMG | SY88063ALMG | SY88063ALMG |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | QFN Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | Tube | 16-VFQFN Exposed Pad |