Microchip Technology, Inc. SY88053CL

Description
The SY88053CL limiting post amplifier is designed for use in fiber-optic receivers for multi-rate applications from 1.0625Gbps to 12.5Gbps. The SY88053CL contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor. The SY88053CL provides fast SD assert and LOS de-assert times over the entire differential input voltage range of 5mVPP to 1800mVPP. The SY88053CL input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled. The SY88053CL provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output. The SY88053CL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. To request the datasheet, please email us at tcg_help@microchip.c om For product comparison, please consider: SY88073L Additional Features Multi-rate operation from 1.0625Gbps to 12.5Gbps Adjustable decision threshold level for offset compensation or BER optimization Wide differential input range (5mVPP to 1800mVPP) Wide SD de-assert or LOS assert threshold range 3mVPP to 30mVPP 4dB typical electrical hysteresis Fast SD assert and LOS de-assert times 75ns typical; 120ns maximum Selectable LOS or SD status signal indicator Selectable RXOUT+/RXOUT- polarity inversion TTL-compatible JAM input with internal pull-up Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF Low-noise CML data outputs with integrated 50Ω termination impedance 25ps typical rise/fall times Wide range power supply: 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in a tiny 3mm x 3mm QFN package
Description
The SY88053CL limiting post amplifier is designed for use in fiber-optic receivers for multi-rate applications from 1.0625Gbps to 12.5Gbps. The SY88053CL contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor. The SY88053CL provides fast SD assert and LOS de-assert times over the entire differential input voltage range of 5mVPP to 1800mVPP. The SY88053CL input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled. The SY88053CL provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output. The SY88053CL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. To request the datasheet, please email us at tcg_help@microchip.c om For product comparison, please consider: SY88073L Additional Features Multi-rate operation from 1.0625Gbps to 12.5Gbps Adjustable decision threshold level for offset compensation or BER optimization Wide differential input range (5mVPP to 1800mVPP) Wide SD de-assert or LOS assert threshold range 3mVPP to 30mVPP 4dB typical electrical hysteresis Fast SD assert and LOS de-assert times 75ns typical; 120ns maximum Selectable LOS or SD status signal indicator Selectable RXOUT+/RXOUT- polarity inversion TTL-compatible JAM input with internal pull-up Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF Low-noise CML data outputs with integrated 50Ω termination impedance 25ps typical rise/fall times Wide range power supply: 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in a tiny 3mm x 3mm QFN package

Suppliers

Company
Product
Description
Supplier Links
 - SY88053CL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88053CL limiting post amplifier is designed for use in fiber-optic receivers for multi-rate applications from 1.0625Gbps to 12.5Gbps. The SY88053CL contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor. The SY88053CL provides fast SD assert and LOS de-assert times over the entire differential input voltage range of 5mVPP to 1800mVPP. The SY88053CL input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled. The SY88053CL provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output. The SY88053CL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. To request the datasheet, please email us at tcg_help@microchip.c om For product comparison, please consider: SY88073L Additional Features Multi-rate operation from 1.0625Gbps to 12.5Gbps Adjustable decision threshold level for offset compensation or BER optimization Wide differential input range (5mVPP to 1800mVPP) Wide SD de-assert or LOS assert threshold range 3mVPP to 30mVPP 4dB typical electrical hysteresis Fast SD assert and LOS de-assert times 75ns typical; 120ns maximum Selectable LOS or SD status signal indicator Selectable RXOUT+/RXOUT- polarity inversion TTL-compatible JAM input with internal pull-up Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF Low-noise CML data outputs with integrated 50Ω termination impedance 25ps typical rise/fall times Wide range power supply: 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in a tiny 3mm x 3mm QFN package

The SY88053CL limiting post amplifier is designed for use in fiber-optic receivers for multi-rate applications from 1.0625Gbps to 12.5Gbps.

The SY88053CL contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor.

The SY88053CL provides fast SD assert and LOS de-assert times over the entire differential input voltage range of 5mVPP to 1800mVPP.

The SY88053CL input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled.

The SY88053CL provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output.

The SY88053CL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C.

To request the datasheet, please email us at tcg_help@microchip.com

For product comparison, please consider: SY88073L

Additional Features

  • Multi-rate operation from 1.0625Gbps to 12.5Gbps
  • Adjustable decision threshold level for offset compensation or BER optimization
  • Wide differential input range (5mVPP to 1800mVPP)
  • Wide SD de-assert or LOS assert threshold range
    • 3mVPP to 30mVPP
    • 4dB typical electrical hysteresis
  • Fast SD assert and LOS de-assert times
    • 75ns typical; 120ns maximum
  • Selectable LOS or SD status signal indicator
  • Selectable RXOUT+/RXOUT- polarity inversion
  • TTL-compatible JAM input with internal pull-up
  • Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF
  • Low-noise CML data outputs with integrated 50Ω termination impedance
    • 25ps typical rise/fall times
  • Wide range power supply: 3.3V ±10%
  • Industrial temperature range: -40°C to +85°C
  • Available in a tiny 3mm x 3mm QFN package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88053CL
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Analog - MTLF156AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710022A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details