Microchip Technology, Inc. Special Purpose Amplifier Ic SY88053ALMG

Description
IC LIMITING AMP 16MLF Product overview: SY88053ALMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053ALMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMITING AMP 16MLF Product overview: SY88053ALMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053ALMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88053ALMG
Special Purpose Amplifier Ic 771-SY88053ALMG
IC LIMITING AMP 16MLF Product overview: SY88053ALMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053ALMG can be used for catalog matching and distributor lookup.

IC LIMITING AMP 16MLF Product overview: SY88053ALMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053ALMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG - 1263088-SY88053ALMG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG
1263088-SY88053ALMG
Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG 1263088-SY88053ALMG
Manufacturer: Microchip Technology Win Source Part Number: 1263088-SY88053ALMG Packaging: Tube Type: Limiting Amplifier Mounting Style: SMD Applications: Optical Networks Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Status: Obsolete Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: SY88053 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year)

Manufacturer: Microchip Technology
Win Source Part Number: 1263088-SY88053ALMG
Packaging: Tube
Type: Limiting Amplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Status: Obsolete
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: SY88053
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)

Buy Now
Special Purpose Amplifiers - 576-3705-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-3705-5-ND
Special Purpose Amplifiers 576-3705-5-ND
Limiting Amplifier IC Optical Networks 16-MLF® (3x3)

Limiting Amplifier IC Optical Networks 16-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88053ALMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88053ALMG
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88053ALMG
IC LIMITING AMP 16MLF

IC LIMITING AMP 16MLF

Supplier's Site
Special Purpose Amplifiers - SY88053ALMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88053ALMG
Special Purpose Amplifiers SY88053ALMG
Limiting Amplifier IC Optical Networks 16-MLF® (3x3)

Limiting Amplifier IC Optical Networks 16-MLF® (3x3)

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88053ALMG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88053ALMG
Linear - Amplifiers - Special Purpose SY88053ALMG
IC LIMITING AMP 16MLF

IC LIMITING AMP 16MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-SY88053ALMG 1263088-SY88053ALMG 576-3705-5-ND SY88053ALMG SY88053ALMG SY88053ALMG
Product Name Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
Op Amps - 2444515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers