Microchip Technology, Inc. Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG TR SY88053ALMG TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898700-SY88053ALMG TR Features: Limiting Amplifier IC Optical Networks 16-MLF® (3x3) Package: Reel - TR Package: 16-UFQFN Exposed Pad, 16-MLF® Mounting: Surface Mount Part Status: Obsolete Family Name: SY88053 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY88053ALMG TR-ND, SY88053ALMGTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898700-SY88053ALMG TR Features: Limiting Amplifier IC Optical Networks 16-MLF® (3x3) Package: Reel - TR Package: 16-UFQFN Exposed Pad, 16-MLF® Mounting: Surface Mount Part Status: Obsolete Family Name: SY88053 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY88053ALMG TR-ND, SY88053ALMGTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG TR - 898700-SY88053ALMG TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG TR
898700-SY88053ALMG TR
Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG TR 898700-SY88053ALMG TR
Manufacturer: Microchip Technology Win Source Part Number: 898700-SY88053ALMG TR Features: Limiting Amplifier IC Optical Networks 16-MLF® (3x3) Package: Reel - TR Package: 16-UFQFN Exposed Pad, 16-MLF® Mounting: Surface Mount Part Status: Obsolete Family Name: SY88053 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY88053ALMG TR-ND, SY88053ALMGTR

Manufacturer: Microchip Technology
Win Source Part Number: 898700-SY88053ALMG TR
Features: Limiting Amplifier IC Optical Networks 16-MLF® (3x3)
Package: Reel - TR
Package: 16-UFQFN Exposed Pad, 16-MLF®
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SY88053
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY88053ALMG TR-ND, SY88053ALMGTR

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88053ALMG TR
Special Purpose Amplifier Ic 771-SY88053ALMG TR
IC LIMITING AMP 16MLF Product overview: SY88053ALMG TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053ALMG TR can be used for catalog matching and distributor lookup.

IC LIMITING AMP 16MLF Product overview: SY88053ALMG TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053ALMG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88053ALMGTR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
SY88053ALMGTR-ND
Special Purpose Amplifiers SY88053ALMGTR-ND
Limiting Amplifier IC Optical Networks 16-MLF® (3x3)

Limiting Amplifier IC Optical Networks 16-MLF® (3x3)

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88053ALMG TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88053ALMG TR
Linear - Amplifiers - Special Purpose SY88053ALMG TR
IC LIMITING AMP 16MLF

IC LIMITING AMP 16MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88053ALMG TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88053ALMG TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88053ALMG TR
IC LIMITING AMP 16MLF

IC LIMITING AMP 16MLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 898700-SY88053ALMG TR 771-SY88053ALMG TR SY88053ALMGTR-ND SY88053ALMG TR SY88053ALMG TR
Product Name Linear - Linear - Amplifiers - Special Purpose - SY88053ALMG TR Special Purpose Amplifier Ic Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
Package Type 16-MLF® (3x3) Tape & Reel (TR) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Op Amps - 1922975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3.3 to 5 volts
Package Type SOIC; Soic
View Details