Manufacturer: Microchip Technology
Win Source Part Number: 795946-SY87729LHI-EV
Series: SuperCOM
Main Purpose: Timing, Frequency Synthesizer
Supplied Contents: Board(s)
Primary Attributes: 10 ~ 729MHz, PECL Inputs and Outputs
Embedded: No
Utilized IC / Part: SY87729
Secondary Attributes: Graphic User Interface
Family Name: SY87729LHI
Categories: Development Boards, Kits, Programmers
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 795946-SY87729LHI-EVAL |
| Product Name | Evaluation and Demonstration Boards and Kits - SY87729LHI-EVAL |
| Category | Developement Board |