Microchip Technology, Inc. 3.3V Fractional N Synthesizer (10MHz-365MHz) SY87729L

Description
The SY87729L is a complete rate independent frequency synthesizer integrated circuit. From a single reference source, this device generates a differential PECL reference frequency for Micrel's SY87721L 10Mbps to 2.7Gbps combined CDR and CMU.The SY87729L generates an exactly correct reference frequency for common data transport protocols. This is especially important in transponder applications, where a standards compliant protocol data unit must be generated downstream, even in the absence of any signal from the associated upstream interface.In addition, SY87729L will generate exactly correct reference frequencies for common data transport protocols augmented by forward error correction codes.For proprietary applications, the SY87729L generates reference frequencies guaranteed to enable the SY87721L CDR to lock to any possible baud rate in its range. SY87729L accepts configuration via a MicroWire™ interface. Additional Features Fractional synthesizer from 10MHz to 365MHz from a single 27MHz reference oscillator Generates exactly the correct frequency for common transport protocols with or without FEC Directly enables SY87721L to lock onto any data rate within its range Exceeds BellCore and ITU jitter generation specifications Programmable via MicroWire™ interface Available in 32-Pin EPAD-TQFP package
Datasheet
Description
The SY87729L is a complete rate independent frequency synthesizer integrated circuit. From a single reference source, this device generates a differential PECL reference frequency for Micrel's SY87721L 10Mbps to 2.7Gbps combined CDR and CMU.The SY87729L generates an exactly correct reference frequency for common data transport protocols. This is especially important in transponder applications, where a standards compliant protocol data unit must be generated downstream, even in the absence of any signal from the associated upstream interface.In addition, SY87729L will generate exactly correct reference frequencies for common data transport protocols augmented by forward error correction codes.For proprietary applications, the SY87729L generates reference frequencies guaranteed to enable the SY87721L CDR to lock to any possible baud rate in its range. SY87729L accepts configuration via a MicroWire™ interface. Additional Features Fractional synthesizer from 10MHz to 365MHz from a single 27MHz reference oscillator Generates exactly the correct frequency for common transport protocols with or without FEC Directly enables SY87721L to lock onto any data rate within its range Exceeds BellCore and ITU jitter generation specifications Programmable via MicroWire™ interface Available in 32-Pin EPAD-TQFP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Fractional N Synthesizer (10MHz-365MHz) - SY87729L - Microchip Technology, Inc.
Chandler, AZ, United States
3.3V Fractional N Synthesizer (10MHz-365MHz)
SY87729L
3.3V Fractional N Synthesizer (10MHz-365MHz) SY87729L
The SY87729L is a complete rate independent frequency synthesizer integrated circuit. From a single reference source, this device generates a differential PECL reference frequency for Micrel's SY87721L 10Mbps to 2.7Gbps combined CDR and CMU.The SY87729L generates an exactly correct reference frequency for common data transport protocols. This is especially important in transponder applications, where a standards compliant protocol data unit must be generated downstream, even in the absence of any signal from the associated upstream interface.In addition, SY87729L will generate exactly correct reference frequencies for common data transport protocols augmented by forward error correction codes.For proprietary applications, the SY87729L generates reference frequencies guaranteed to enable the SY87721L CDR to lock to any possible baud rate in its range. SY87729L accepts configuration via a MicroWire™ interface. Additional Features Fractional synthesizer from 10MHz to 365MHz from a single 27MHz reference oscillator Generates exactly the correct frequency for common transport protocols with or without FEC Directly enables SY87721L to lock onto any data rate within its range Exceeds BellCore and ITU jitter generation specifications Programmable via MicroWire™ interface Available in 32-Pin EPAD-TQFP package

The SY87729L is a complete rate independent frequency synthesizer integrated circuit. From a single reference source, this device generates a differential PECL reference frequency for Micrel's SY87721L 10Mbps to 2.7Gbps combined CDR and CMU.The SY87729L generates an exactly correct reference frequency for common data transport protocols. This is especially important in transponder applications, where a standards compliant protocol data unit must be generated downstream, even in the absence of any signal from the associated upstream interface.In addition, SY87729L will generate exactly correct reference frequencies for common data transport protocols augmented by forward error correction codes.For proprietary applications, the SY87729L generates reference frequencies guaranteed to enable the SY87721L CDR to lock to any possible baud rate in its range. SY87729L accepts configuration via a MicroWire™ interface.

Additional Features

    • Fractional synthesizer from 10MHz to 365MHz from a single 27MHz reference oscillator
    • Generates exactly the correct frequency for common transport protocols with or without FEC
    • Directly enables SY87721L to lock onto any data rate within its range
    • Exceeds BellCore and ITU jitter generation specifications
    • Programmable via MicroWire™ interface
    • Available in 32-Pin EPAD-TQFP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SY87729L
Product Name 3.3V Fractional N Synthesizer (10MHz-365MHz)
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-128R - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers