The SY87700LZG-TR is a clock and data recovery integrated circuit designed for high-speed data transmission applications, supporting data rates from 32 Mbps to 175 Mbps. It operates within an industrial temperature range of -40°C to +85°C and requires a 3.3V power supply. The device is compatible with SONET/SDH/ATM standards and features two on-chip phase-locked loops (PLLs) for clock generation and recovery. This product includes selectable reference frequencies and differential PECL high-speed serial I/O, eliminating the need for external buffering on the line receiver input. It also provides link fault indication and complies with Bellcore, ITU/CCITT, and ANSI specifications for applications such as OC-1 and OC-3. The SY87700LZG-TR is available in a 28-pin SOIC package, which is Pb-Free and suitable for new designs.
Product overview: SY87700LZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SY87700LZG-TR can be used for catalog matching and distributor lookup.
IC CLK DATA REC SDH 175MBPS
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-SY87700LZG-TR | SY87700LZG-TR |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | PECL |