Win Source Part Number: 1127625-SY84113BUMG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Postamplifier
Package: Tube
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 576-3852,-SY84113BUM
Base Product Number: SY84113
IC POSTAMPLIFIER 16QFN Product overview: SY84113BUMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY84113BUMG can be used for catalog matching and distributor lookup.
Postamplifier IC Optical Networks 16-QFN (3x3)
IC POSTAMPLIFIER 16QFN
Postamplifier IC Optical Networks 16-QFN (3x3)
IC POSTAMPLIFIER 16QFN
Limiting Amplifiers 2.5V 1.25Gbps Limiting Post Amplifier w/ Wide LOS Range
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1127625-SY84113BUMG | 771-SY84113BUMG | 576-3852-ND | SY84113BUMG | SY84113BUMG | SY84113BUMG | SY84113BUMG |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Limiting Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | Tube | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |