Microchip Technology, Inc. Special Purpose Amplifier Ic SY84113BUMG-TR

Description
IC POSTAMPLIFIER 16QFN Product overview: SY84113BUMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY84113BUMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POSTAMPLIFIER 16QFN Product overview: SY84113BUMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY84113BUMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY84113BUMG-TR
Special Purpose Amplifier Ic 771-SY84113BUMG-TR
IC POSTAMPLIFIER 16QFN Product overview: SY84113BUMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY84113BUMG-TR can be used for catalog matching and distributor lookup.

IC POSTAMPLIFIER 16QFN Product overview: SY84113BUMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY84113BUMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260414-SY84113BUMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260414-SY84113BUMG-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260414-SY84113BUMG-TR
Win Source Part Number: 1260414-SY84113BUMG- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Postamplifier Package: Tape & Reel Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 576-3898-6,1611-SY84 113BUMG-DKR,1611-SY8 4113BUMG-DKRINACTIVE ,576-3898-2,576-3898 -1,1611-SY84113BUMG- CT,1611-SY84113BUMG- DKR,SY84113BUMGTR,SY 84113BUMG TR Base Product Number: SY84113

Win Source Part Number: 1260414-SY84113BUMG-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Postamplifier
Package: Tape & Reel
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 576-3898-6,1611-SY84113BUMG-DKR,1611-SY84113BUMG-DKRINACTIVE,576-3898-2,576-3898-1,1611-SY84113BUMG-CT,1611-SY84113BUMG-DKR,SY84113BUMGTR,SY84113BUMG TR
Base Product Number: SY84113

Buy Now Datasheet
Special Purpose Amplifiers - 576-3898-1-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-3898-1-ND
Special Purpose Amplifiers 576-3898-1-ND
Postamplifier IC Optical Networks 16-QFN (3x3)

Postamplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Special Purpose Amplifiers - 576-3898-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-3898-2-ND
Special Purpose Amplifiers 576-3898-2-ND
Postamplifier IC Optical Networks 16-QFN (3x3)

Postamplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Special Purpose Amplifiers - 576-3898-6-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-3898-6-ND
Special Purpose Amplifiers 576-3898-6-ND
Postamplifier IC Optical Networks 16-QFN (3x3)

Postamplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Special Purpose Amplifiers - 1611-SY84113BUMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
1611-SY84113BUMG-CT-ND
Special Purpose Amplifiers 1611-SY84113BUMG-CT-ND
Postamplifier IC Optical Networks 16-QFN (3x3)

Postamplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Special Purpose Amplifiers - SY84113BUMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY84113BUMG-TR
Special Purpose Amplifiers SY84113BUMG-TR
Postamplifier IC Optical Networks 16-QFN (3x3)

Postamplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SY84113BUMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SY84113BUMG-TR
Integrated Circuits (ICs) - Linear - Amplifiers SY84113BUMG-TR
IC POSTAMPLIFIER 16QFN

IC POSTAMPLIFIER 16QFN

Supplier's Site
Linear - Amplifiers - Special Purpose - SY84113BUMG-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY84113BUMG-TR
Linear - Amplifiers - Special Purpose SY84113BUMG-TR
IC POSTAMPLIFIER 16QFN

IC POSTAMPLIFIER 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Limiting Amplifiers
SY84113BUMG-TR
Limiting Amplifiers SY84113BUMG-TR
Limiting Amplifiers 2.5V 1.25Gbps Limiting Post Amplifier w/ Wide LOS Range

Limiting Amplifiers 2.5V 1.25Gbps Limiting Post Amplifier w/ Wide LOS Range

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 771-SY84113BUMG-TR 1260414-SY84113BUMG-TR 576-3898-1-ND SY84113BUMG-TR SY84113BUMG-TR SY84113BUMG-TR SY84113BUMG-TR
Product Name Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose Limiting Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data