Microchip Technology, Inc. SY84113BU

Description
The SY84113BU low power limiting post amplifier is designed for use in fiber-optic optical modules for multirate applications up to 1.25Gbps. The device connects to a typical transimpedance amplifier (TIA) and can produce output signals to CML-level waveforms. Intended for the GbE and Fibre Channel applications, the SY84113BU offers a wide loss-of-signal (LOS) range. It is able to detect input signals for as low as 5mVpp and as high as 100mVpp. The SY84113BU is intended to be used in AC-coupled input applications. The SY84113BU generates a LOS open-collector TTL output. A programmable LOS level set pin (LOSLVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOSLVL and de-asserts low otherwise. The enable input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to implement the squelch function that maintains output stability under an LOS condition. The SY84113BU operates on a single 2.5V power supply and offers ultra-low power consumption. This device is perfectly suited to meet the stringent power requirements of the CSFP/SFP/SFF optical modules. Additional Features Ultra wide LOS Range (5mVPPto 100mVPP) Single 2.5V power supply Ultra low power consumption (55mW typ) 125Mbps to 1.25 Gbps operation Low-noise CML data outputs TTL /EN input Programmable LOS level (LOSLVL) Internal 50Ω termination Available in a tiny 3mm x 3mm QFN package Extensive temperature range (-40°C to +95°C)
Datasheet
Description
The SY84113BU low power limiting post amplifier is designed for use in fiber-optic optical modules for multirate applications up to 1.25Gbps. The device connects to a typical transimpedance amplifier (TIA) and can produce output signals to CML-level waveforms. Intended for the GbE and Fibre Channel applications, the SY84113BU offers a wide loss-of-signal (LOS) range. It is able to detect input signals for as low as 5mVpp and as high as 100mVpp. The SY84113BU is intended to be used in AC-coupled input applications. The SY84113BU generates a LOS open-collector TTL output. A programmable LOS level set pin (LOSLVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOSLVL and de-asserts low otherwise. The enable input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to implement the squelch function that maintains output stability under an LOS condition. The SY84113BU operates on a single 2.5V power supply and offers ultra-low power consumption. This device is perfectly suited to meet the stringent power requirements of the CSFP/SFP/SFF optical modules. Additional Features Ultra wide LOS Range (5mVPPto 100mVPP) Single 2.5V power supply Ultra low power consumption (55mW typ) 125Mbps to 1.25 Gbps operation Low-noise CML data outputs TTL /EN input Programmable LOS level (LOSLVL) Internal 50Ω termination Available in a tiny 3mm x 3mm QFN package Extensive temperature range (-40°C to +95°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY84113BU - Microchip Technology, Inc.
Chandler, AZ, United States
The SY84113BU low power limiting post amplifier is designed for use in fiber-optic optical modules for multirate applications up to 1.25Gbps. The device connects to a typical transimpedance amplifier (TIA) and can produce output signals to CML-level waveforms. Intended for the GbE and Fibre Channel applications, the SY84113BU offers a wide loss-of-signal (LOS) range. It is able to detect input signals for as low as 5mVpp and as high as 100mVpp. The SY84113BU is intended to be used in AC-coupled input applications. The SY84113BU generates a LOS open-collector TTL output. A programmable LOS level set pin (LOSLVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOSLVL and de-asserts low otherwise. The enable input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to implement the squelch function that maintains output stability under an LOS condition. The SY84113BU operates on a single 2.5V power supply and offers ultra-low power consumption. This device is perfectly suited to meet the stringent power requirements of the CSFP/SFP/SFF optical modules. Additional Features Ultra wide LOS Range (5mVPPto 100mVPP) Single 2.5V power supply Ultra low power consumption (55mW typ) 125Mbps to 1.25 Gbps operation Low-noise CML data outputs TTL /EN input Programmable LOS level (LOSLVL) Internal 50Ω termination Available in a tiny 3mm x 3mm QFN package Extensive temperature range (-40°C to +95°C)

The SY84113BU low power limiting post amplifier is designed for use in fiber-optic optical modules for multirate applications up to 1.25Gbps. The device connects to a typical transimpedance amplifier (TIA) and can produce output signals to CML-level waveforms. Intended for the GbE and Fibre Channel applications, the SY84113BU offers a wide loss-of-signal (LOS) range. It is able to detect input signals for as low as 5mVpp and as high as 100mVpp. The SY84113BU is intended to be used in AC-coupled input applications. The SY84113BU generates a LOS open-collector TTL output. A programmable LOS level set pin (LOSLVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOSLVL and de-asserts low otherwise. The enable input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to implement the squelch function that maintains output stability under an LOS condition. The SY84113BU operates on a single 2.5V power supply and offers ultra-low power consumption. This device is perfectly suited to meet the stringent power requirements of the CSFP/SFP/SFF optical modules.

Additional Features

    • Ultra wide LOS Range (5mVPPto 100mVPP)
    • Single 2.5V power supply
    • Ultra low power consumption (55mW typ)
    • 125Mbps to 1.25 Gbps operation
    • Low-noise CML data outputs
    • TTL /EN input
    • Programmable LOS level (LOSLVL)
    • Internal 50Ω termination
    • Available in a tiny 3mm x 3mm QFN package
    • Extensive temperature range (-40°C to +95°C)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY84113BU
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906395P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Video Amps and Modules - 5962-8962001PA - Lingto Electronic Limited
Specs
Device Type Video / Wideband Amplifiers
View Details