Low Skew Clock Driver, 75578 Series, 16 True Output(s), 0 Inverted Output(s)
PCI Express (PCIe) IC 267MHz 1 Output 32-QFN (5x5)
IC CLK BUFFER 2:8 267MHZ 32QFN Product overview: SY75578LMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 267MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SY75578LMG can be used for catalog matching and distributor lookup.
IC CLK BUFFER 2:8 267MHZ 32QFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Timers | IC Clocks |
| Product Number | SY75578LMG | 576-4509-ND | 763-SY75578LMG | SY75578LMG |
| Product Name | Application Specific Clock/Timing | 267MHZ Clock and Timing IC | Clock/Timing - Application Specific | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | ||
| Features / Standards | RoHS | Lead-Free | RoHS | |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tube | Surface Mount; Surface Mount |