Microchip Technology, Inc. SY75578L

Description
The SY75578L is a high-speed, fully differential 1:8 clock fanout buffer optimized to provide eight identical output copies with 130fs phase jitter and maximum 100ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75578L accepts HCSL/LVDS and outputs HCSL logic levels. The SY75578L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 32-pin QFN lead-free package. Additional Features Eight Differential Pairs of HCSL Outputs Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels 267MHz max HCSL Frequency Ultra Low Phase Jitter: 130fsRMS, 200MHz (12kHz-20MHz) <100ps Output-to-Output Skew 3.3V ±5% Power Supply Operation -40ºC to +85ºC Operating Temperature Available in 32-pin-QFN Lead-Free Package
Datasheet
Description
The SY75578L is a high-speed, fully differential 1:8 clock fanout buffer optimized to provide eight identical output copies with 130fs phase jitter and maximum 100ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75578L accepts HCSL/LVDS and outputs HCSL logic levels. The SY75578L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 32-pin QFN lead-free package. Additional Features Eight Differential Pairs of HCSL Outputs Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels 267MHz max HCSL Frequency Ultra Low Phase Jitter: 130fsRMS, 200MHz (12kHz-20MHz) <100ps Output-to-Output Skew 3.3V ±5% Power Supply Operation -40ºC to +85ºC Operating Temperature Available in 32-pin-QFN Lead-Free Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY75578L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY75578L is a high-speed, fully differential 1:8 clock fanout buffer optimized to provide eight identical output copies with 130fs phase jitter and maximum 100ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75578L accepts HCSL/LVDS and outputs HCSL logic levels. The SY75578L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 32-pin QFN lead-free package. Additional Features Eight Differential Pairs of HCSL Outputs Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels 267MHz max HCSL Frequency Ultra Low Phase Jitter: 130fsRMS, 200MHz (12kHz-20MHz) <100ps Output-to-Output Skew 3.3V ±5% Power Supply Operation -40ºC to +85ºC Operating Temperature Available in 32-pin-QFN Lead-Free Package

The SY75578L is a high-speed, fully differential 1:8 clock fanout buffer optimized to provide eight identical output copies with 130fs phase jitter and maximum 100ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75578L accepts HCSL/LVDS and outputs HCSL logic levels.

The SY75578L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 32-pin QFN lead-free package.

Additional Features

  • Eight Differential Pairs of HCSL Outputs
  • Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels
  • 267MHz max HCSL Frequency
  • Ultra Low Phase Jitter:
    • 130fsRMS, 200MHz (12kHz-20MHz)
  • <100ps Output-to-Output Skew
  • 3.3V ±5% Power Supply Operation
  • -40ºC to +85ºC Operating Temperature
  • Available in 32-pin-QFN Lead-Free Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY75578L
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906338P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SO
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details