Microchip Technology, Inc. Clock Buffers, Drivers SY75576LKY

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-5047-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-5047-5-ND
Clock Buffers, Drivers 576-5047-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269867-SY75576LKY
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269867-SY75576LKY
Win Source Part Number: 1269867-SY75576LKY Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: HCSL, LVDS Output: HCSL, LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-5047-5,SY75576LK Y Base Product Number: SY75576

Win Source Part Number: 1269867-SY75576LKY
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 267 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: HCSL, LVDS
Output: HCSL, LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-5047-5,SY75576LKY
Base Product Number: SY75576

Buy Now Datasheet
 - SY75576LKY - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 75576 Series, 8 True Output(s), 0 Inverted Output(s), PDSO20

Low Skew Clock Driver, 75576 Series, 8 True Output(s), 0 Inverted Output(s), PDSO20

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY75576LKY
Clock/Timing - Clock Buffers, Drivers SY75576LKY
IC CLK BUFFER 2:4 267MHZ 20TSSOP

IC CLK BUFFER 2:4 267MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-5047-5-ND 1269867-SY75576LKY SY75576LKY SY75576LKY
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVDS; HCSL LVDS; HCSL, LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP (0.173", 4.40mm Width) SOP; SSOP Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers