Microchip Technology, Inc. Clock Buffers, Drivers SY75576LKY-TR

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY75576LKY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY75576LKY-TR-ND
Clock Buffers, Drivers SY75576LKY-TR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - SY75576LKY-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY75576LKY-DKR-ND
Clock Buffers, Drivers SY75576LKY-DKR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - SY75576LKY-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY75576LKY-CT-ND
Clock Buffers, Drivers SY75576LKY-CT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 267MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269927-SY75576LKY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269927-SY75576LKY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269927-SY75576LKY-TR
Win Source Part Number: 1269927-SY75576LKY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL, LVDS Output: HCSL, LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY75576LKYTR,SY75576 LKYTR,SY75576LKY-DKR ,SY75576LKY-CT Base Product Number: SY75576

Win Source Part Number: 1269927-SY75576LKY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel
Frequency - Max: 267 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HCSL, LVDS
Output: HCSL, LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY75576LKYTR,SY75576LKYTR,SY75576LKY-DKR,SY75576LKY-CT
Base Product Number: SY75576

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY75576LKY-TR
Clock/Timing - Clock Buffers, Drivers SY75576LKY-TR
IC CLK BUFFER 2:4 267MHZ 20TSSOP

IC CLK BUFFER 2:4 267MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY75576LKY-TR-ND 1269927-SY75576LKY-TR SY75576LKY-TR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS; HCSL LVDS; HCSL, LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CD74HC297 High Speed CMOS Logic Digital Phase-Locked-Loop - CD74HC297E - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP
Supply Voltage 2 to 6 volts
View Details
6 suppliers