Microchip Technology, Inc. SY75576L

Description
The SY75576L is a high-speed, fully differential 1:4 clock fanout buffer optimized to provide four identical output copies with 137fs phase jitter and maximum 50ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75576L accepts and outputs HCSL or LVDS logic levels. The SY75576L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 20-pin TSSOP lead-free package. Additional Features Four Differential Pairs of LVDS or HCSL Outputs Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels 267MHz max HCSL Frequency 100MHz max LVDS Frequency Ultra Low Phase Jitter: 137fsRMS, 200MHz (12kHz-20MHz) 153fsRMS, 156.25MHz (12kHz-20MHz) 212fsRMS, 100MHz (12kHz-20MHz) <2ps Total_Jitterpk-pk, 200MHz (BER = 10-12) 50ps Output-to-Output Skew 3.3V ±5% Power Supply Operation -40ºC to +85ºC Operating Temperature Available in 20-pin-TSSOP Lead-Free Package
Datasheet
Description
The SY75576L is a high-speed, fully differential 1:4 clock fanout buffer optimized to provide four identical output copies with 137fs phase jitter and maximum 50ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75576L accepts and outputs HCSL or LVDS logic levels. The SY75576L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 20-pin TSSOP lead-free package. Additional Features Four Differential Pairs of LVDS or HCSL Outputs Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels 267MHz max HCSL Frequency 100MHz max LVDS Frequency Ultra Low Phase Jitter: 137fsRMS, 200MHz (12kHz-20MHz) 153fsRMS, 156.25MHz (12kHz-20MHz) 212fsRMS, 100MHz (12kHz-20MHz) <2ps Total_Jitterpk-pk, 200MHz (BER = 10-12) 50ps Output-to-Output Skew 3.3V ±5% Power Supply Operation -40ºC to +85ºC Operating Temperature Available in 20-pin-TSSOP Lead-Free Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY75576L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY75576L is a high-speed, fully differential 1:4 clock fanout buffer optimized to provide four identical output copies with 137fs phase jitter and maximum 50ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75576L accepts and outputs HCSL or LVDS logic levels. The SY75576L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 20-pin TSSOP lead-free package. Additional Features Four Differential Pairs of LVDS or HCSL Outputs Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels 267MHz max HCSL Frequency 100MHz max LVDS Frequency Ultra Low Phase Jitter: 137fsRMS, 200MHz (12kHz-20MHz) 153fsRMS, 156.25MHz (12kHz-20MHz) 212fsRMS, 100MHz (12kHz-20MHz) <2ps Total_Jitterpk-pk, 200MHz (BER = 10-12) 50ps Output-to-Output Skew 3.3V ±5% Power Supply Operation -40ºC to +85ºC Operating Temperature Available in 20-pin-TSSOP Lead-Free Package

The SY75576L is a high-speed, fully differential 1:4 clock fanout buffer optimized to provide four identical output copies with 137fs phase jitter and maximum 50ps output-to-output skew. Designed to be used with PCI-Express applications, the SY75576L accepts and outputs HCSL or LVDS logic levels.

The SY75576L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40ºC to +85ºC). It is available in a 20-pin TSSOP lead-free package.

Additional Features

    • Four Differential Pairs of LVDS or HCSL Outputs
    • Two Pairs of Differential Inputs Accept LVDS or HCSL Logic Levels
    • 267MHz max HCSL Frequency
    • 100MHz max LVDS Frequency
    • Ultra Low Phase Jitter:
      • 137fsRMS, 200MHz (12kHz-20MHz)
      • 153fsRMS, 156.25MHz (12kHz-20MHz)
      • 212fsRMS, 100MHz (12kHz-20MHz)
    • <2ps Total_Jitterpk-pk, 200MHz (BER = 10-12)
    • 50ps Output-to-Output Skew
    • 3.3V ±5% Power Supply Operation
    • -40ºC to +85ºC Operating Temperature
    • Available in 20-pin-TSSOP Lead-Free Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY75576L
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906356P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details