Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY75572LMG-TR

Description
Win Source Part Number: 1269926-SY75572LMG-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL, LVDS Output: HCSL, LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY75572LMG-DKR,SY755 72LMG TR,SY75572LMG-CT,SY7 5572LMG TR Base Product Number: SY75572
Request a Quote Datasheet
Description
Win Source Part Number: 1269926-SY75572LMG-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL, LVDS Output: HCSL, LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY75572LMG-DKR,SY755 72LMG TR,SY75572LMG-CT,SY7 5572LMG TR Base Product Number: SY75572
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269926-SY75572LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269926-SY75572LMG-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269926-SY75572LMG-TR
Win Source Part Number: 1269926-SY75572LMG-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL, LVDS Output: HCSL, LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY75572LMG-DKR,SY755 72LMG TR,SY75572LMG-CT,SY7 5572LMG TR Base Product Number: SY75572

Win Source Part Number: 1269926-SY75572LMG-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel
Frequency - Max: 267 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HCSL, LVDS
Output: HCSL, LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY75572LMG-DKR,SY75572LMG TR,SY75572LMG-CT,SY75572LMG TR
Base Product Number: SY75572

Buy Now Datasheet
Clock Buffers, Drivers - SY75572LMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY75572LMG-CT-ND
Clock Buffers, Drivers SY75572LMG-CT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 267MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 267MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY75572LMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY75572LMG-DKR-ND
Clock Buffers, Drivers SY75572LMG-DKR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 267MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 267MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY75572LMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY75572LMG-TR-ND
Clock Buffers, Drivers SY75572LMG-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 267MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 267MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY75572LMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY75572LMG-TR
Clock/Timing - Clock Buffers, Drivers SY75572LMG-TR
IC CLK BUFFER

IC CLK BUFFER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269926-SY75572LMG-TR SY75572LMG-CT-ND SY75572LMG-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVDS; HCSL, LVDS LVDS; HCSL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13025-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers