Microchip Technology, Inc. SY75572L

Description
The SY75572L is a high-speed, fully differential 1:2 clock fanout buffer with a 2:1 input MUX optimized to provide two identical output copies with 137fs phase jitter and a maximum of 50ps output-to-output skew. Designed to be used with PCI Express applications, the SY75572L accepts and outputs HCSL or LVDS logic levels.The SY75572L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). It is available in a 16-pin QFN lead-free package.The SY75572L is part of Micrel’s high-speed, ultra-low jitter, PrecisionEdge™ product line. The SY75572L supports PCIe Gen1-Gen3 requirements with sufficient performance margin for pending PCIe Gen4 applications. Additional Features Two differential pairs of LVDS or HCSL outputs Two pairs of differential inputs accept LVDS or HCSL logic levels 267MHz maximum frequency Ultra-low phase jitter: 137fsRMS, 200MHz (12kHz–20MHz) 153fsRMS, 156.25MHz (12kHz–20MHz) 212fsRMS, 100MHz (12kHz–20MHz) <2ps total jitter (peak-to-peak), 200MHz (BER = 10-12) 50ps output-to-output skew 3.3V ±5% power supply operation -40°C to +85°C operating temperature Available in 16-pin (3mm × 3mm) QFN lead-free package
Datasheet
Description
The SY75572L is a high-speed, fully differential 1:2 clock fanout buffer with a 2:1 input MUX optimized to provide two identical output copies with 137fs phase jitter and a maximum of 50ps output-to-output skew. Designed to be used with PCI Express applications, the SY75572L accepts and outputs HCSL or LVDS logic levels.The SY75572L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). It is available in a 16-pin QFN lead-free package.The SY75572L is part of Micrel’s high-speed, ultra-low jitter, PrecisionEdge™ product line. The SY75572L supports PCIe Gen1-Gen3 requirements with sufficient performance margin for pending PCIe Gen4 applications. Additional Features Two differential pairs of LVDS or HCSL outputs Two pairs of differential inputs accept LVDS or HCSL logic levels 267MHz maximum frequency Ultra-low phase jitter: 137fsRMS, 200MHz (12kHz–20MHz) 153fsRMS, 156.25MHz (12kHz–20MHz) 212fsRMS, 100MHz (12kHz–20MHz) <2ps total jitter (peak-to-peak), 200MHz (BER = 10-12) 50ps output-to-output skew 3.3V ±5% power supply operation -40°C to +85°C operating temperature Available in 16-pin (3mm × 3mm) QFN lead-free package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY75572L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY75572L is a high-speed, fully differential 1:2 clock fanout buffer with a 2:1 input MUX optimized to provide two identical output copies with 137fs phase jitter and a maximum of 50ps output-to-output skew. Designed to be used with PCI Express applications, the SY75572L accepts and outputs HCSL or LVDS logic levels.The SY75572L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). It is available in a 16-pin QFN lead-free package.The SY75572L is part of Micrel’s high-speed, ultra-low jitter, PrecisionEdge™ product line. The SY75572L supports PCIe Gen1-Gen3 requirements with sufficient performance margin for pending PCIe Gen4 applications. Additional Features Two differential pairs of LVDS or HCSL outputs Two pairs of differential inputs accept LVDS or HCSL logic levels 267MHz maximum frequency Ultra-low phase jitter: 137fsRMS, 200MHz (12kHz–20MHz) 153fsRMS, 156.25MHz (12kHz–20MHz) 212fsRMS, 100MHz (12kHz–20MHz) <2ps total jitter (peak-to-peak), 200MHz (BER = 10-12) 50ps output-to-output skew 3.3V ±5% power supply operation -40°C to +85°C operating temperature Available in 16-pin (3mm × 3mm) QFN lead-free package

The SY75572L is a high-speed, fully differential 1:2 clock fanout buffer with a 2:1 input MUX optimized to provide two identical output copies with 137fs phase jitter and a maximum of 50ps output-to-output skew. Designed to be used with PCI Express applications, the SY75572L accepts and outputs HCSL or LVDS logic levels.The SY75572L operates from a 3.3V ±5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). It is available in a 16-pin QFN lead-free package.The SY75572L is part of Micrel’s high-speed, ultra-low jitter, PrecisionEdge™ product line. The SY75572L supports PCIe Gen1-Gen3 requirements with sufficient performance margin for pending PCIe Gen4 applications.

Additional Features

    • Two differential pairs of LVDS or HCSL outputs
    • Two pairs of differential inputs accept LVDS or HCSL logic levels
    • 267MHz maximum frequency
    • Ultra-low phase jitter:
      • 137fsRMS, 200MHz (12kHz–20MHz)
      • 153fsRMS, 156.25MHz (12kHz–20MHz)
      • 212fsRMS, 100MHz (12kHz–20MHz)
    • <2ps total jitter (peak-to-peak), 200MHz (BER = 10-12)
    • 50ps output-to-output skew
    • 3.3V ±5% power supply operation
    • -40°C to +85°C operating temperature
    • Available in 16-pin (3mm × 3mm) QFN lead-free package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY75572L
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1333372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLOP227AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details