Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY58621LMG SY58621LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047443-SY58621LMG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: CML/LVPECL Backplane Transceiver w/ Integrated Loopback Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-MLF (4x4) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047443-SY58621LMG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: CML/LVPECL Backplane Transceiver w/ Integrated Loopback Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-MLF (4x4) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY58621LMG - 047443-SY58621LMG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY58621LMG
047443-SY58621LMG
Logic - Logic - Specialty Logic - SY58621LMG 047443-SY58621LMG
Manufacturer: Microchip Technology Win Source Part Number: 047443-SY58621LMG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: CML/LVPECL Backplane Transceiver w/ Integrated Loopback Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-MLF (4x4) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047443-SY58621LMG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: CML/LVPECL Backplane Transceiver w/ Integrated Loopback
Supply Voltage: 3 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-MLF (4x4)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TXRX 3.2GBPS CML/LVPECL 24-MLF Product overview: SY58621LMG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58621LMG can be used for catalog matching and distributor lookup.

TXRX 3.2GBPS CML/LVPECL 24-MLF Product overview: SY58621LMG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58621LMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 047443-SY58621LMG 703-SY58621LMG
Product Name Logic - Logic - Specialty Logic - SY58621LMG Logic IC
Gate Type CML/LVPECL Backplane Transceiver w/ Integrated Loopback
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details