Microchip Technology, Inc. Logic IC SY58621LMG-TR

Description
TXRX 3.2GBPS CML/LVPECL 24-MLF Product overview: SY58621LMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58621LMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TXRX 3.2GBPS CML/LVPECL 24-MLF Product overview: SY58621LMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58621LMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TXRX 3.2GBPS CML/LVPECL 24-MLF Product overview: SY58621LMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58621LMG-TR can be used for catalog matching and distributor lookup.

TXRX 3.2GBPS CML/LVPECL 24-MLF Product overview: SY58621LMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58621LMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256369-SY58621LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256369-SY58621LMG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256369-SY58621LMG-TR
Win Source Part Number: 1256369-SY58621LMG-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY58 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: CML/LVPECL Backplane Transceiver w/ Integrated Loopback Supply Voltage: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58621LMG TR,SY58621LMG TR,SY58621LMGTR,SY58 621LMGTR Base Product Number: SY58621

Win Source Part Number: 1256369-SY58621LMG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: SY58
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: CML/LVPECL Backplane Transceiver w/ Integrated Loopback
Supply Voltage: 3V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package: 24-MLF® (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58621LMG TR,SY58621LMG TR,SY58621LMGTR,SY58621LMGTR
Base Product Number: SY58621

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY58621LMG-TR 1256369-SY58621LMG-TR
Product Name Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6772-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 4085BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details