Microchip Technology, Inc. Analog Switch and Multiplexer IC SY58611UMG

Description
IC MULTIPLEXER 2 X 2:1 16MLF Product overview: SY58611UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58611UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 2 X 2:1 16MLF Product overview: SY58611UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58611UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58611UMG
Analog Switch and Multiplexer IC 743-SY58611UMG
IC MULTIPLEXER 2 X 2:1 16MLF Product overview: SY58611UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58611UMG can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 2 X 2:1 16MLF Product overview: SY58611UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58611UMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58611UMG - 1104513-SY58611UMG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58611UMG
1104513-SY58611UMG
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58611UMG 1104513-SY58611UMG
Manufacturer: Microchip Technology Win Source Part Number: 1104513-SY58611UMG Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): MAX9176EUB+T; SY58611UMGTR; SY58611UMG; MAX9176EUB; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104513-SY58611UMG
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): MAX9176EUB+T; SY58611UMGTR; SY58611UMG; MAX9176EUB;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 576-2053-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-2053-5-ND
Signal Switches, Multiplexers, Decoders 576-2053-5-ND
Multiplexer 2 x 2:1 16-MLF® (3x3)

Multiplexer 2 x 2:1 16-MLF® (3x3)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY58611UMG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58611UMG
Logic - Signal Switches, Multiplexers, Decoders SY58611UMG
IC MULTIPLEXER 2 X 2:1 16MLF

IC MULTIPLEXER 2 X 2:1 16MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SY58611UMG 1104513-SY58611UMG 576-2053-5-ND SY58611UMG
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58611UMG Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.38 to 2.62 volts 2.38 to 2.62 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data