Multiplexer 2 x 2:1 16-MLF® (3x3)
Multiplexer 2 x 2:1 16-MLF® (3x3)
Multiplexer 2 x 2:1 16-MLF® (3x3)
IC MULTIPLEXER 2 X 2:1 16MLF Product overview: SY58611UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58611UMG-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 795938-SY58611UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SY58611
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): MAX9177EUB; MAX9176ETB+; MAX9176ETB; MAX9176EUB-T;
Introduction Date: March 01, 2007
ECCN: 5A991.b.1
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 2 X 2:1 16MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SY58611UMG-TR-ND | 743-SY58611UMG-TR | 795938-SY58611UMG-TR | SY58611UMG-TR |
| Product Name | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58611UMG-TR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-VFQFN | Tape & Reel (TR) | ||
| Number of Pins | 16 | 16 |