Microchip Technology, Inc. SY58611U

Description
The SY58611U is a 2.5V, high-speed, fully differential LVDS 2:1 MUX capable of processing clocks up to 2.5GHz and data up to 3.2Gbps. SY58611U is optimized to provide a buffered output of the selected input with less than 20ps of skew and less than 10psPP total jitter. Patented MUX Isolation design reduces crosstalk and provides superior signal integrity.The differential inputs include Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mVPK (200mVpp) without any levelshifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The output is LVDS compatible, with rise/fall times guaranteed to be less than 120ps.The SY58611U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVPECL output, consider the SY58609U and SY58610U, 2:1 MUX with 400mV and 800mV output swings respectively. The SY58611U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources and provides buffered copy of the selected input signal Fail Safe Input Prevents output from oscillating when input is invalid or removed Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput <420ps typical propagation delay (IN-to-Q) <120ps rise/fall times Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter 2.5V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Description
The SY58611U is a 2.5V, high-speed, fully differential LVDS 2:1 MUX capable of processing clocks up to 2.5GHz and data up to 3.2Gbps. SY58611U is optimized to provide a buffered output of the selected input with less than 20ps of skew and less than 10psPP total jitter. Patented MUX Isolation design reduces crosstalk and provides superior signal integrity.The differential inputs include Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mVPK (200mVpp) without any levelshifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The output is LVDS compatible, with rise/fall times guaranteed to be less than 120ps.The SY58611U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVPECL output, consider the SY58609U and SY58610U, 2:1 MUX with 400mV and 800mV output swings respectively. The SY58611U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources and provides buffered copy of the selected input signal Fail Safe Input Prevents output from oscillating when input is invalid or removed Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput <420ps typical propagation delay (IN-to-Q) <120ps rise/fall times Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter 2.5V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Datasheet Summary
Powered by GS/AI

The SY58611U is a high-speed, fully differential LVDS 2:1 multiplexer designed for clock and data distribution applications. It operates at a power supply of 2.5V ±5% and is capable of processing data rates up to 3.2Gbps with a maximum clock frequency of 2.5GHz. The device features a patented internal termination and fail-safe input, which prevents output oscillation when the input is invalid or removed. It offers low propagation delay of less than 420ps and rise/fall times under 120ps, ensuring efficient signal integrity with minimal crosstalk due to its unique MUX isolation design. The SY58611U supports both AC- and DC-coupled inputs, accommodating differential signals as low as 100mV peak (200mV peak-to-peak) without requiring additional termination resistors. It is designed to operate over an industrial temperature range of -40°C to +85°C and is available in a compact 16-pin QFN package. This product is suitable for applications in DataCom, Telecom, storage, and test and measurement markets.

Datasheet Summary
Powered by GS/AI

The SY58611U is a high-speed, fully differential LVDS 2:1 multiplexer designed for clock and data distribution applications. It operates at a power supply of 2.5V ±5% and is capable of processing data rates up to 3.2Gbps with a maximum clock frequency of 2.5GHz. The device features a patented internal termination and fail-safe input, which prevents output oscillation when the input is invalid or removed. It offers low propagation delay of less than 420ps and rise/fall times under 120ps, ensuring efficient signal integrity with minimal crosstalk due to its unique MUX isolation design. The SY58611U supports both AC- and DC-coupled inputs, accommodating differential signals as low as 100mV peak (200mV peak-to-peak) without requiring additional termination resistors. It is designed to operate over an industrial temperature range of -40°C to +85°C and is available in a compact 16-pin QFN package. This product is suitable for applications in DataCom, Telecom, storage, and test and measurement markets.

Suppliers

Company
Product
Description
Supplier Links
 - SY58611U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58611U is a 2.5V, high-speed, fully differential LVDS 2:1 MUX capable of processing clocks up to 2.5GHz and data up to 3.2Gbps. SY58611U is optimized to provide a buffered output of the selected input with less than 20ps of skew and less than 10psPP total jitter. Patented MUX Isolation design reduces crosstalk and provides superior signal integrity.The differential inputs include Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mVPK (200mVpp) without any levelshifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The output is LVDS compatible, with rise/fall times guaranteed to be less than 120ps.The SY58611U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVPECL output, consider the SY58609U and SY58610U, 2:1 MUX with 400mV and 800mV output swings respectively. The SY58611U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources and provides buffered copy of the selected input signal Fail Safe Input Prevents output from oscillating when input is invalid or removed Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput <420ps typical propagation delay (IN-to-Q) <120ps rise/fall times Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter 2.5V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY58611U is a 2.5V, high-speed, fully differential LVDS 2:1 MUX capable of processing clocks up to 2.5GHz and data up to 3.2Gbps. SY58611U is optimized to provide a buffered output of the selected input with less than 20ps of skew and less than 10psPP total jitter. Patented MUX Isolation design reduces crosstalk and provides superior signal integrity.The differential inputs include Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mVPK (200mVpp) without any levelshifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The output is LVDS compatible, with rise/fall times guaranteed to be less than 120ps.The SY58611U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVPECL output, consider the SY58609U and SY58610U, 2:1 MUX with 400mV and 800mV output swings respectively. The SY58611U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two sources and provides buffered copy of the selected input signal
    • Fail Safe Input
      • Prevents output from oscillating when input is invalid or removed
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >3.2Gbps throughput
        • <420ps typical propagation delay (IN-to-Q)
        • <120ps rise/fall times
      • Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • Unique, patented MUX input isolation design minimizes adjacent channel crosstalk
    • Ultra-low jitter design
      • <1psRMS cycle-to-cycle jitter
        • <10psPP total jitter
        • <1psRMS random jitter
        • <10psPP deterministic jitter
      • 2.5V ±5% power supply operation
      • Industrial temperature range: -40°C to +85°C
      • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58611U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905682 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257PW-Q1BJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers