Manufacturer: Microchip Technology
Win Source Part Number: 935772-SY58610UMG
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 16-UFQFN Exposed Pad, 16-MLF®
Package: Tube
Mounting: Surface Mount
Family Name: SY58610
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2052-5, SY58610UMG-ND
IC MULTIPLEXER 2 X 2:1 16MLF Product overview: SY58610UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58610UMG can be used for catalog matching and distributor lookup.
Multiplexer 2 x 2:1 16-MLF® (3x3)
IC MULTIPLEXER 2 X 2:1 16MLF
IC MULTIPLEXER 2 X 2:1 16MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 935772-SY58610UMG | 743-SY58610UMG | 576-2052-5-ND | SY58610UMG | SY58610UMG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58610UMG | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-MLF® (3x3) | Tube | 16-VFQFN | Surface Mount | |
| Standards and Certifications | RoHS |