Microchip Technology, Inc. SY58610U

Description
The SY58610U is a 2.5/3.3V, high-speed, fully differential LVPECL 2:1 MUX capable of processing clock signals up to 2.5GHz and data patterns up to 3.2Gbps. The SY58610U is optimized to provide a buffered output of the selected input with less than 10psPP total jitter.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 130ps.The SY58610U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVDS outputs, consider Micrel's SY58609U and SY58611U, 2:1 MUX with 400mV and 325mV output swings, respectively. The SY58610U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 800mV LVPECL 2:1 MUX Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput <370ps propagation delay (IN-to-Q) <130ps rise/fall times Fail Safe Input Prevents outputs from oscillating when input is invalid Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter High-speed LVPECL outputs 2.5V ±5% or 3.3V ±10% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY58610U is a 2.5/3.3V, high-speed, fully differential LVPECL 2:1 MUX capable of processing clock signals up to 2.5GHz and data patterns up to 3.2Gbps. The SY58610U is optimized to provide a buffered output of the selected input with less than 10psPP total jitter.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 130ps.The SY58610U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVDS outputs, consider Micrel's SY58609U and SY58611U, 2:1 MUX with 400mV and 325mV output swings, respectively. The SY58610U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 800mV LVPECL 2:1 MUX Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput <370ps propagation delay (IN-to-Q) <130ps rise/fall times Fail Safe Input Prevents outputs from oscillating when input is invalid Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter High-speed LVPECL outputs 2.5V ±5% or 3.3V ±10% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58610U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58610U is a 2.5/3.3V, high-speed, fully differential LVPECL 2:1 MUX capable of processing clock signals up to 2.5GHz and data patterns up to 3.2Gbps. The SY58610U is optimized to provide a buffered output of the selected input with less than 10psPP total jitter.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 130ps.The SY58610U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVDS outputs, consider Micrel's SY58609U and SY58611U, 2:1 MUX with 400mV and 325mV output swings, respectively. The SY58610U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 800mV LVPECL 2:1 MUX Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput <370ps propagation delay (IN-to-Q) <130ps rise/fall times Fail Safe Input Prevents outputs from oscillating when input is invalid Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter High-speed LVPECL outputs 2.5V ±5% or 3.3V ±10% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY58610U is a 2.5/3.3V, high-speed, fully differential LVPECL 2:1 MUX capable of processing clock signals up to 2.5GHz and data patterns up to 3.2Gbps. The SY58610U is optimized to provide a buffered output of the selected input with less than 10psPP total jitter.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 130ps.The SY58610U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require CML or LVDS outputs, consider Micrel's SY58609U and SY58611U, 2:1 MUX with 400mV and 325mV output swings, respectively. The SY58610U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Precision 800mV LVPECL 2:1 MUX
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >3.2Gbps throughput
      • <370ps propagation delay (IN-to-Q)
      • <130ps rise/fall times
    • Fail Safe Input
      • Prevents outputs from oscillating when input is invalid
    • Unique, patented MUX input isolation design minimizes adjacent channel crosstalk
    • Ultra-low jitter design
      • <1psRMS cycle-to-cycle jitter
      • <10psPP total jitter
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • High-speed LVPECL outputs
    • 2.5V ±5% or 3.3V ±10% power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58610U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC153SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer Configuration Nexperia - 29AC1135 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Ron 270 ohms
View Details