Manufacturer: Microchip Technology
Win Source Part Number: 1263062-SY58608UMG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 3GHz
Input: CML, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: SY58608
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 2.635V
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:2 3GHZ 16MLF
IC CLK BUFFER 1:2 3GHZ 16MLF
IC, 3.2GBPS, BUFFER, 2:1, LVDS,16MLF; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1263062-SY58608UMG | 576-2050-5-ND | SY58608UMG | SY58608UMG | 10AC9200 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58608UMG | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Ic, 3.2Gbps, Buffer, 2 Microchip |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer; Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | ||
| Package Type | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 2.38 to 2.63 volts | 2.38 to 2.63 volts | 2.38 to 2.63 volts | 2.38 to 2.62 volts |