Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:2 3GHZ 16MLF
FANOUT BUFFER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:2 3GHZ 16MLF
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY58608UMG-DKR-ND | SY58608UMG-TR | 72AC6690 | SY58608UMG-TR |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Microchip | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVDS | LVDS | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.63 volts | 2.38 to 2.63 volts | 2.38 to 2.62 volts |