Microchip Technology, Inc. SY58608U

Description
The SY58608U is a 2.5V, high-speed, fully differential 1:2 LVDS fanout buffer optimized to provide two identical output copies with less than 20ps of skew and less than 10psPP total jitter. The SY58608U can process clock signals as fast as 2GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVPP) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 325mV LVDS, with rise/fall times guaranteed to be less than 100ps.The SY58608U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). For applications that require CML or LVPECL outputs, consider Micrel’s SY58606U and SY58607U, 1:2 fanout buffers with 400mV and 800mV output swings respectively. The SY58608U is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Precision 1:2, 325mV LVDS fanout buffer Guaranteed AC performance over temperature and voltage: – DC-to >3.2Gbps throughput – <300ps propagation delay ( IN-to-Q) – <20ps within-device skew – <100ps rise/fall times Fail Safe Input – Prevents outputs from oscillating when input is invalid Ultra-low jitter design 130fsRMS typical additive phase jitter High-speed LVDS outputs 2.5V ±5% power supply operation Industrial temperature range: –40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY58608U is a 2.5V, high-speed, fully differential 1:2 LVDS fanout buffer optimized to provide two identical output copies with less than 20ps of skew and less than 10psPP total jitter. The SY58608U can process clock signals as fast as 2GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVPP) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 325mV LVDS, with rise/fall times guaranteed to be less than 100ps.The SY58608U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). For applications that require CML or LVPECL outputs, consider Micrel’s SY58606U and SY58607U, 1:2 fanout buffers with 400mV and 800mV output swings respectively. The SY58608U is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Precision 1:2, 325mV LVDS fanout buffer Guaranteed AC performance over temperature and voltage: – DC-to >3.2Gbps throughput – <300ps propagation delay ( IN-to-Q) – <20ps within-device skew – <100ps rise/fall times Fail Safe Input – Prevents outputs from oscillating when input is invalid Ultra-low jitter design 130fsRMS typical additive phase jitter High-speed LVDS outputs 2.5V ±5% power supply operation Industrial temperature range: –40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58608U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58608U is a 2.5V, high-speed, fully differential 1:2 LVDS fanout buffer optimized to provide two identical output copies with less than 20ps of skew and less than 10psPP total jitter. The SY58608U can process clock signals as fast as 2GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVPP) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 325mV LVDS, with rise/fall times guaranteed to be less than 100ps.The SY58608U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). For applications that require CML or LVPECL outputs, consider Micrel’s SY58606U and SY58607U, 1:2 fanout buffers with 400mV and 800mV output swings respectively. The SY58608U is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Precision 1:2, 325mV LVDS fanout buffer Guaranteed AC performance over temperature and voltage: – DC-to >3.2Gbps throughput – <300ps propagation delay ( IN-to-Q) – <20ps within-device skew – <100ps rise/fall times Fail Safe Input – Prevents outputs from oscillating when input is invalid Ultra-low jitter design 130fsRMS typical additive phase jitter High-speed LVDS outputs 2.5V ±5% power supply operation Industrial temperature range: –40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY58608U is a 2.5V, high-speed, fully differential 1:2 LVDS fanout buffer optimized to provide two identical output copies with less than 20ps of skew and less than 10psPP total jitter. The SY58608U can process clock signals as fast as 2GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVPP) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 325mV LVDS, with rise/fall times guaranteed to be less than 100ps.The SY58608U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). For applications that require CML or LVPECL outputs, consider Micrel’s SY58606U and SY58607U, 1:2 fanout buffers with 400mV and 800mV output swings respectively. The SY58608U is part of Micrel’s high-speed, Precision Edge® product line.

Additional Features

    • Precision 1:2, 325mV LVDS fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • – DC-to >3.2Gbps throughput
      • – <300ps propagation delay ( IN-to-Q)
      • – <20ps within-device skew
      • – <100ps rise/fall times
    • Fail Safe Input
      • – Prevents outputs from oscillating when input is invalid
    • Ultra-low jitter design
      • 130fsRMS typical additive phase jitter
    • High-speed LVDS outputs
    • 2.5V ±5% power supply operation
    • Industrial temperature range: –40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58608U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1968969P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Analog - MTLH2111MWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Comparators - 5962-9096901M2A - Lingto Electronic Limited
Specs
Device Type Comparators
View Details