Microchip Technology, Inc. Clock Buffers, Drivers SY58606UMG

Description
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1597-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1597-ND
Clock Buffers, Drivers 576-1597-ND
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58606UMG - 1263058-SY58606UMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58606UMG
1263058-SY58606UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58606UMG 1263058-SY58606UMG
Manufacturer: Microchip Technology Win Source Part Number: 1263058-SY58606UMG Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 3GHz Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: SY58606 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263058-SY58606UMG
Packaging: Tray
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 3GHz
Input: CML, LVDS, LVPECL
Output: CML
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: SY58606
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 3.6V

Buy Now
Fanout Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Microchip - 02AH4729 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Microchip
02AH4729
Fanout Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Microchip 02AH4729
FANOUT BUFFER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - SY58606UMG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY58606UMG
Clock Buffers, Drivers SY58606UMG
IC CLK BUFFER 1:2 3GHZ 16MLF

IC CLK BUFFER 1:2 3GHZ 16MLF

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58606UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58606UMG
Clock/Timing - Clock Buffers, Drivers SY58606UMG
IC CLK BUFFER 1:2 3GHZ 16MLF

IC CLK BUFFER 1:2 3GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-1597-ND 1263058-SY58606UMG 02AH4729 SY58606UMG SY58606UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58606UMG Fanout Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Microchip Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CML CML CML
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount QFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details