Microchip Technology, Inc. Clock Buffers, Drivers SY58605UMG-TR

Description
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Request a Quote Datasheet
Description
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1596-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1596-6-ND
Clock Buffers, Drivers 576-1596-6-ND
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 576-1596-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1596-1-ND
Clock Buffers, Drivers 576-1596-1-ND
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 576-1596-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1596-2-ND
Clock Buffers, Drivers 576-1596-2-ND
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58605UMG-TR
136857-SY58605UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58605UMG-TR 136857-SY58605UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 136857-SY58605UMG-TR Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 136857-SY58605UMG-TR
Packaging: Reel - TR
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - SY58605UMG-TR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY58605UMG-TR
Clock Buffers, Drivers SY58605UMG-TR
IC CLK BUFFER 1:1 3GHZ 8MLF

IC CLK BUFFER 1:1 3GHZ 8MLF

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58605UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58605UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58605UMG-TR
IC CLK BUFFER 1:1 3GHZ 8MLF

IC CLK BUFFER 1:1 3GHZ 8MLF

Supplier's Site Datasheet
Clock Buffer, 3Ghz, Dfn-8; Clock Ic Type Microchip - 04AJ4714 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 3Ghz, Dfn-8; Clock Ic Type Microchip
04AJ4714
Clock Buffer, 3Ghz, Dfn-8; Clock Ic Type Microchip 04AJ4714
CLOCK BUFFER, 3GHZ, DFN-8; Clock IC Type:Clock Buffer; Frequency:3GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CLOCK BUFFER, 3GHZ, DFN-8; Clock IC Type:Clock Buffer; Frequency:3GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-1596-6-ND 136857-SY58605UMG-TR SY58605UMG-TR SY58605UMG-TR 04AJ4714
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58605UMG-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffer, 3Ghz, Dfn-8; Clock Ic Type Microchip
Device Type Clock Driver Clock Driver Buffer/Driver; Clock Driver Clock Driver Clock Buffer; Real Time Clock; Clock Generator
Bus Interface LVDS LVDS; LVDS LVDS
Package Type Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® Surface Mount; 8-MLF (2x2) Surface Mount; Surface Mount Surface Mount; Surface Mount DFN
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B13725-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801FXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers