Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY58602UMITR SY58602UMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047442-SY58602UMITR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047442-SY58602UMITR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY58602UMITR - 047442-SY58602UMITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY58602UMITR
047442-SY58602UMITR
Logic - Logic - Specialty Logic - SY58602UMITR 047442-SY58602UMITR
Manufacturer: Microchip Technology Win Source Part Number: 047442-SY58602UMITR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047442-SY58602UMITR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3 V to 3.6 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC LDRVR/RCVR LVPECL 400MV 8MLF Product overview: SY58602UMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58602UMITR can be used for catalog matching and distributor lookup.

IC LDRVR/RCVR LVPECL 400MV 8MLF Product overview: SY58602UMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58602UMITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 047442-SY58602UMITR 703-SY58602UMITR
Product Name Logic - Logic - Specialty Logic - SY58602UMITR Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
2-input NOR gate - 74AHC1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details