Microchip Technology, Inc. Logic IC SY58601UMG-TR

Description
IC LDRVR/RCVR LVPECL 800MV 8MLF Product overview: SY58601UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58601UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LDRVR/RCVR LVPECL 800MV 8MLF Product overview: SY58601UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58601UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC LDRVR/RCVR LVPECL 800MV 8MLF Product overview: SY58601UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58601UMG-TR can be used for catalog matching and distributor lookup.

IC LDRVR/RCVR LVPECL 800MV 8MLF Product overview: SY58601UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58601UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SY58601UMG-TR - 795932-SY58601UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY58601UMG-TR
795932-SY58601UMG-TR
Logic - Logic - Specialty Logic - SY58601UMG-TR 795932-SY58601UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795932-SY58601UMG-TR Series: SY58 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Resolution: 1 Family Name: SY58601U Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): NBSG16VSMN; NBSG16BAHTBG; NBSG16MNR2; NBSG16BAR2; Introduction Date: June 01, 2004 ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795932-SY58601UMG-TR
Series: SY58
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Resolution: 1
Family Name: SY58601U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): NBSG16VSMN; NBSG16BAHTBG; NBSG16MNR2; NBSG16BAR2;
Introduction Date: June 01, 2004
ECCN: 5A991.c
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY58601UMG-TR 795932-SY58601UMG-TR
Product Name Logic IC Logic - Logic - Specialty Logic - SY58601UMG-TR
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5410DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Logic - Gates and Inverters - 54S02J - 162969-54S02J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 74AHCT2G08GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers