Microchip Technology, Inc. Logic IC SY58600UMI TR

Description
IC LINEDRIVER/RCVR CML DIFF 8MLF Product overview: SY58600UMI TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58600UMI TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINEDRIVER/RCVR CML DIFF 8MLF Product overview: SY58600UMI TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58600UMI TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC LINEDRIVER/RCVR CML DIFF 8MLF Product overview: SY58600UMI TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58600UMI TR can be used for catalog matching and distributor lookup.

IC LINEDRIVER/RCVR CML DIFF 8MLF Product overview: SY58600UMI TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58600UMI TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SY58600UMI TR - 795931-SY58600UMI TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY58600UMI TR
795931-SY58600UMI TR
Logic - Logic - Specialty Logic - SY58600UMI TR 795931-SY58600UMI TR
Manufacturer: Microchip Technology Win Source Part Number: 795931-SY58600UMI TR Series: SY58 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: SY58600U Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): NBSG16MNG; NBSG16MMNR2; TSB17BA1PWG4; NBSG16VSMNHTBG; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795931-SY58600UMI TR
Series: SY58
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: SY58600U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): NBSG16MNG; NBSG16MMNR2; TSB17BA1PWG4; NBSG16VSMNHTBG;
Introduction Date: June 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY58600UMI TR 795931-SY58600UMI TR
Product Name Logic IC Logic - Logic - Specialty Logic - SY58600UMI TR
Gate Type Buffer/Driver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54F10LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHCT1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers