Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY58600UMG-TR SY58600UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 133242-SY58600UMG-TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133242-SY58600UMG-TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY58600UMG-TR - 133242-SY58600UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY58600UMG-TR
133242-SY58600UMG-TR
Logic - Logic - Specialty Logic - SY58600UMG-TR 133242-SY58600UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 133242-SY58600UMG-TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 133242-SY58600UMG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC LINEDRIVER/RCVR CML DIFF 8MLF Product overview: SY58600UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58600UMG-TR can be used for catalog matching and distributor lookup.

IC LINEDRIVER/RCVR CML DIFF 8MLF Product overview: SY58600UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY58600UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 133242-SY58600UMG-TR 703-SY58600UMG-TR
Product Name Logic - Logic - Specialty Logic - SY58600UMG-TR Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 4023BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details