Microchip Technology, Inc. Gates and Inverters - Multi-Function, Configurable SY58051UMI

Description
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SY58051UMI-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY58051UMI-ND
Gates and Inverters - Multi-Function, Configurable SY58051UMI-ND
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)

Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY58051UMI - 1263052-SY58051UMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY58051UMI
1263052-SY58051UMI
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY58051UMI 1263052-SY58051UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263052-SY58051UMI Packaging: Tray Mounting Style: SMD Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 58051 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263052-SY58051UMI
Packaging: Tray
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 58051
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Logic IC - 770-SY58051UMI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE CML UNIV I/O TERM 16MLF Product overview: SY58051UMI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051UMI can be used for catalog matching and distributor lookup.

IC GATE CML UNIV I/O TERM 16MLF Product overview: SY58051UMI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051UMI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY58051UMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY58051UMI
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY58051UMI
IC GATE CML UNIV I/O TERM 16MLF

IC GATE CML UNIV I/O TERM 16MLF

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY58051UMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY58051UMI
Gates and Inverters - Multi-Function, Configurable SY58051UMI
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)

Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SY58051UMI-ND 1263052-SY58051UMI 770-SY58051UMI SY58051UMI SY58051UMI
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY58051UMI Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function NOT; Configurable Multiple Function Configurable Multiple Function
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V 3.6V; 2.3V ~ 3.6V
Output Type Differential Differential Differential Differential
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-7877-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details