Microchip Technology, Inc. Logic IC SY58051UMI-TR

Description
IC ANYGATE CML I/O TERM 16-MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3) Product overview: SY58051UMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051UMI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ANYGATE CML I/O TERM 16-MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3) Product overview: SY58051UMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051UMI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC ANYGATE CML I/O TERM 16-MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3) Product overview: SY58051UMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051UMI-TR can be used for catalog matching and distributor lookup.

IC ANYGATE CML I/O TERM 16-MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3) Product overview: SY58051UMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051UMI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258247-SY58051UMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258247-SY58051UMI-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258247-SY58051UMI-TR
Win Source Part Number: 1258247-SY58051UMI-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: SY55 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58051UMI TR,SY58051UMI TR,SY58051UMITR,SY58 051UMITR Base Product Number: 58051 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258247-SY58051UMI-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: SY55
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 500
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58051UMI TR,SY58051UMI TR,SY58051UMITR,SY58051UMITR
Base Product Number: 58051
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SY58051UMI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY58051UMI-TR
Gates and Inverters - Multi-Function, Configurable SY58051UMI-TR
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)

Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY58051UMI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY58051UMI-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY58051UMI-TR
IC ANYGATE CML I/O TERM 16-MLF

IC ANYGATE CML I/O TERM 16-MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY58051UMI-TR 1258247-SY58051UMI-TR SY58051UMI-TR SY58051UMI-TR
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Inputs 2 2 2 2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Tape & Reel (TR) Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F02DC - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 1727-3153-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details