Win Source Part Number: 1258243-SY58051UMG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: SY58
Package: Tray
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1398
Base Product Number: 58051
Product Status: Obsolete
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
IC GATE CML UNIV I/O TERM 16MLF Product overview: SY58051UMG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051UMG can be used for catalog matching and distributor lookup.
IC GATE CML UNIV I/O TERM 16MLF
IC GATE CML UNIV I/O TERM 16MLF
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258243-SY58051UMG | 576-1398-ND | 770-SY58051UMG | SY58051UMG | SY58051UMG | SY58051UMG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; Configurable Multiple Function | Configurable Multiple Function | NOT | Configurable Multiple Function | ||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V | 3.6V; 2.3V ~ 3.6V | |
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |