IC GATE CML UNIV I/O TERM 16QFN Product overview: SY58051AUMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051AUMG-TR can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
IC GATE CML UNIV I/O TERM 16QFN
IC GATE CML UNIV I/O TERM 16QFN
Logic Gates Ultra-Precision CML AnyGate,,with Internal Input and Output Termination
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY58051AUMG-TR | SY58051AUMG-TR-ND | SY58051AUMG-TR | SY58051AUMG-TR | SY58051AUMG-TR | SY58051AUMG-TR |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable | Configurable Multiple Function | NOT | Configurable Multiple Function | ||
| Supply Voltage | 2.5V ~ 3.3V | 2.5V ~ 3.3V | 3.3V; 2.5V ~ 3.3V | |||
| Logic Family | SY58 | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |