IC CROSSPOINT SW 1 X 4:4 44MLF Product overview: SY58040UMY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58040UMY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 139276-SY58040UMY
Packaging: Tray
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-MLF (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
CROSSPOINT SWITCH, AC/DC COUPLED, QFN-44; Crosspoint Switch Type:Interface; Input / Output Configuration:CML, CMOS / LVTTL; Control Interface:AC/DC Coupled; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Digital IC Case:QFN RoHS Compliant: Yes
IC CROSSPOINT SW 1 X 4:4 44MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | 743-SY58040UMY | 139276-SY58040UMY | 576-2537-ND | 71Y4641 | SY58040UMY |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58040UMY | Signal Switches, Multiplexers, Decoders | Crosspoint Switch, Ac/dc Coupled, Qfn-44; Crosspoint Switch Type Microchip | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 volts | 2.38 to 3.6 volts | 2.38 to 2.62 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |