Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY58040UMY-TR

Description
Win Source Part Number: 1097572-SY58040UMY-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DS64BR401SQ/NOPB; SY56034ARMG; ENC424J600-I/ML; SY89540UMY; SN65LVPE504RUAR; TS3L501ERUAR; TUSB2046BIRHBTSY5804 0UMY TR; SY58040UMYTR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58040UMYTR,SY58040 UMYTR-ND,SY58040UMY TR,SY58040UMY TR-ND Base Product Number: SY58040
Request a Quote Datasheet
Description
Win Source Part Number: 1097572-SY58040UMY-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DS64BR401SQ/NOPB; SY56034ARMG; ENC424J600-I/ML; SY89540UMY; SN65LVPE504RUAR; TS3L501ERUAR; TUSB2046BIRHBTSY5804 0UMY TR; SY58040UMYTR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58040UMYTR,SY58040 UMYTR-ND,SY58040UMY TR,SY58040UMY TR-ND Base Product Number: SY58040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1097572-SY58040UMY-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1097572-SY58040UMY-TR
Win Source Part Number: 1097572-SY58040UMY-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DS64BR401SQ/NOPB; SY56034ARMG; ENC424J600-I/ML; SY89540UMY; SN65LVPE504RUAR; TS3L501ERUAR; TUSB2046BIRHBTSY5804 0UMY TR; SY58040UMYTR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58040UMYTR,SY58040 UMYTR-ND,SY58040UMY TR,SY58040UMY TR-ND Base Product Number: SY58040

Win Source Part Number: 1097572-SY58040UMY-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Crosspoint Switch
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V
Package / Case: 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package: 44-MLF® (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DS64BR401SQ/NOPB; SY56034ARMG; ENC424J600-I/ML; SY89540UMY; SN65LVPE504RUAR; TS3L501ERUAR; TUSB2046BIRHBTSY58040UMY TR; SY58040UMYTR;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58040UMYTR,SY58040UMYTR-ND,SY58040UMY TR,SY58040UMY TR-ND
Base Product Number: SY58040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1097572-SY58040UMY-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 4.5V ~ 5.5V
View Details