Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY58040UMI

Description
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Request a Quote Datasheet
Description
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY58040UMI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY58040UMI-ND
Signal Switches, Multiplexers, Decoders SY58040UMI-ND
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)

Crosspoint Switch 1 x 4:4 44-MLF® (7x7)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58040UMI - 1263051-SY58040UMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58040UMI
1263051-SY58040UMI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58040UMI 1263051-SY58040UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263051-SY58040UMI Packaging: Tray Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MLF (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 58040 Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263051-SY58040UMI
Packaging: Tray
Type: Crosspoint Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 44-MLF (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 58040
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58040UMI
Analog Switch and Multiplexer IC 743-SY58040UMI
IC CROSSPOINT SW 1 X 4:4 44MLF Product overview: SY58040UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58040UMI can be used for catalog matching and distributor lookup.

IC CROSSPOINT SW 1 X 4:4 44MLF Product overview: SY58040UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58040UMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY58040UMI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58040UMI
Logic - Signal Switches, Multiplexers, Decoders SY58040UMI
IC CROSSPOINT SW 1 X 4:4 44MLF

IC CROSSPOINT SW 1 X 4:4 44MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SY58040UMI-ND 1263051-SY58040UMI 743-SY58040UMI SY58040UMI
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58040UMI Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data