Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY58040UMI

Description
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Datasheet
Description
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY58040UMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY58040UMI
Signal Switches, Multiplexers, Decoders SY58040UMI
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)

Crosspoint Switch 1 x 4:4 44-MLF® (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SY58040UMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SY58040UMI
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY58040UMI
IC CROSSPOINT SW 1 X 4:4 44MLF

IC CROSSPOINT SW 1 X 4:4 44MLF

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SY58040UMI SY58040UMI
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V; 3.6V; 2.375V ~ 2.625V, 3V ~ 3.6V 3V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT4514DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F153LM - Acme Chip Technology Co., Limited
Specs
Package Type 20-LCCC (8.89x8.89)
Operating Current 1 to 20 mA
View Details
2 suppliers