IC CROSSPOINT SW 1 X 4:4 44MLF
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | SY58040UMI-TR | SY58040UMI-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3V; 3.6V | 3V; 3.6V; 2.375V ~ 2.625V, 3V ~ 3.6V |