Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMY SY58039UMY

Description
Manufacturer: Microchip Technology Win Source Part Number: 795930-SY58039UMY Series: Precision Edge Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: SY58039 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): SY58039UMG TR; SY58039UMITR; SY58039UMI; SY58039UMYTR; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795930-SY58039UMY Series: Precision Edge Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: SY58039 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): SY58039UMG TR; SY58039UMITR; SY58039UMI; SY58039UMYTR; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMY - 795930-SY58039UMY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMY
795930-SY58039UMY
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMY 795930-SY58039UMY
Manufacturer: Microchip Technology Win Source Part Number: 795930-SY58039UMY Series: Precision Edge Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: SY58039 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): SY58039UMG TR; SY58039UMITR; SY58039UMI; SY58039UMYTR; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795930-SY58039UMY
Series: Precision Edge
Packaging: Tray
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad, 44-MLF
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SY58039
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MLF (7x7)
Alternative Parts (Cross-Reference): SY58039UMG TR; SY58039UMITR; SY58039UMI; SY58039UMYTR;
Introduction Date: June 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 576-3233-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-3233-ND
Signal Switches, Multiplexers, Decoders 576-3233-ND
Multiplexer 1 x 8:1 44-MLF® (7x7)

Multiplexer 1 x 8:1 44-MLF® (7x7)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58039UMY
Analog Switch and Multiplexer IC 743-SY58039UMY
IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY58039UMY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58039UMY can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY58039UMY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58039UMY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY58039UMY - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58039UMY
Logic - Signal Switches, Multiplexers, Decoders SY58039UMY
IC MULTIPLEXER 1 X 8:1 44MLF

IC MULTIPLEXER 1 X 8:1 44MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 795930-SY58039UMY 576-3233-ND 743-SY58039UMY SY58039UMY
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMY Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.38 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 44-VFQFN Tray
Unlock Full Specs
to access all available technical data