Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMI SY58039UMI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263049-SY58039UMI Packaging: Tray Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MLF (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 58039 Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263049-SY58039UMI Packaging: Tray Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MLF (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 58039 Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMI - 1263049-SY58039UMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMI
1263049-SY58039UMI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMI 1263049-SY58039UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263049-SY58039UMI Packaging: Tray Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MLF (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 58039 Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263049-SY58039UMI
Packaging: Tray
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 44-MLF (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 58039
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58039UMI
Analog Switch and Multiplexer IC 743-SY58039UMI
ULTRA PRECISION 8:1 MUX WITH INTERNAL TERMINATION | IC MUX 8:1 PREC 1:2 LVPECL 44MLF Product overview: SY58039UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58039UMI can be used for catalog matching and distributor lookup.

ULTRA PRECISION 8:1 MUX WITH INTERNAL TERMINATION | IC MUX 8:1 PREC 1:2 LVPECL 44MLF Product overview: SY58039UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58039UMI can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SY58039UMI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58039UMI
Logic - Signal Switches, Multiplexers, Decoders SY58039UMI
IC MULTIPLEXER 1 X 8:1 44MLF

IC MULTIPLEXER 1 X 8:1 44MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1263049-SY58039UMI 743-SY58039UMI SY58039UMI
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58039UMI Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data