Microchip Technology, Inc. SY58038U

Description
The SY58038U is a low-jitter, low-skew, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY58038U distributes clock frequencies from DC to 3.5GHz, and data rates to 4.5Gpbs guaranteed over temperature and voltage.The SY58038U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K compatible LVPECL with extremely fast rise/fall times guaranteed to be less than 100ps.The SY58038U features a patented isolation design that significantly improves channel-to-channel crosstalk performance. The SY58038U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY58038U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects between 1 of 8 inputs, and provides two precise, low-skew LVPECL output copies Ultra-low jitter design: 72fsRMS phase jitter (typical) Guaranteed AC performance over temperature and voltage: DC to 4.5Gbps throughput <500ps propagation delay IN-to-Q (VIN > 100mV) <100ps tr/ tf time <15ps skew (output-to-output) Unique, patent-pending, channel-to-channel isolation design provides superior crosstalk performance Unique, patent-pending, input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 44-pin (7mm x 7mm) QFN package
Datasheet
Description
The SY58038U is a low-jitter, low-skew, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY58038U distributes clock frequencies from DC to 3.5GHz, and data rates to 4.5Gpbs guaranteed over temperature and voltage.The SY58038U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K compatible LVPECL with extremely fast rise/fall times guaranteed to be less than 100ps.The SY58038U features a patented isolation design that significantly improves channel-to-channel crosstalk performance. The SY58038U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY58038U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects between 1 of 8 inputs, and provides two precise, low-skew LVPECL output copies Ultra-low jitter design: 72fsRMS phase jitter (typical) Guaranteed AC performance over temperature and voltage: DC to 4.5Gbps throughput <500ps propagation delay IN-to-Q (VIN > 100mV) <100ps tr/ tf time <15ps skew (output-to-output) Unique, patent-pending, channel-to-channel isolation design provides superior crosstalk performance Unique, patent-pending, input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 44-pin (7mm x 7mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58038U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58038U is a low-jitter, low-skew, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY58038U distributes clock frequencies from DC to 3.5GHz, and data rates to 4.5Gpbs guaranteed over temperature and voltage.The SY58038U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K compatible LVPECL with extremely fast rise/fall times guaranteed to be less than 100ps.The SY58038U features a patented isolation design that significantly improves channel-to-channel crosstalk performance. The SY58038U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY58038U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects between 1 of 8 inputs, and provides two precise, low-skew LVPECL output copies Ultra-low jitter design: 72fsRMS phase jitter (typical) Guaranteed AC performance over temperature and voltage: DC to 4.5Gbps throughput <500ps propagation delay IN-to-Q (VIN > 100mV) <100ps tr/ tf time <15ps skew (output-to-output) Unique, patent-pending, channel-to-channel isolation design provides superior crosstalk performance Unique, patent-pending, input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 44-pin (7mm x 7mm) QFN package

The SY58038U is a low-jitter, low-skew, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY58038U distributes clock frequencies from DC to 3.5GHz, and data rates to 4.5Gpbs guaranteed over temperature and voltage.The SY58038U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K compatible LVPECL with extremely fast rise/fall times guaranteed to be less than 100ps.The SY58038U features a patented isolation design that significantly improves channel-to-channel crosstalk performance. The SY58038U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY58038U is part of Micrel's high-speed, Precision Edge®product line.

Additional Features

    • Selects between 1 of 8 inputs, and provides two precise, low-skew LVPECL output copies
    • Ultra-low jitter design:
      • 72fsRMS phase jitter (typical)
    • Guaranteed AC performance over temperature and voltage:
      • DC to 4.5Gbps throughput
      • <500ps propagation delay IN-to-Q (VIN > 100mV)
      • <100ps tr/ tf time
      • <15ps skew (output-to-output)
    • Unique, patent-pending, channel-to-channel isolation design provides superior crosstalk performance
    • Unique, patent-pending, input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • 800mV LVPECL output swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 44-pin (7mm x 7mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58038U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Dual Analog Switch and Multiplexer IC - 743-74CBT16245DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details