Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58037UMY-TR SY58037UMY-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 935771-SY58037UMY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 44-VFQFN Exposed Pad, 44-MLF® Mounting: Surface Mount Family Name: SY58037 Categories: Integrated Circuits (ICs) Case / Package: 44-MLF® (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SY58037UMY TR, SY58037UMY TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935771-SY58037UMY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 44-VFQFN Exposed Pad, 44-MLF® Mounting: Surface Mount Family Name: SY58037 Categories: Integrated Circuits (ICs) Case / Package: 44-MLF® (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SY58037UMY TR, SY58037UMY TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58037UMY-TR - 935771-SY58037UMY-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58037UMY-TR
935771-SY58037UMY-TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58037UMY-TR 935771-SY58037UMY-TR
Manufacturer: Microchip Technology Win Source Part Number: 935771-SY58037UMY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 44-VFQFN Exposed Pad, 44-MLF® Mounting: Surface Mount Family Name: SY58037 Categories: Integrated Circuits (ICs) Case / Package: 44-MLF® (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SY58037UMY TR, SY58037UMY TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935771-SY58037UMY-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 44-VFQFN Exposed Pad, 44-MLF®
Mounting: Surface Mount
Family Name: SY58037
Categories: Integrated Circuits (ICs)
Case / Package: 44-MLF® (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: SY58037UMY TR, SY58037UMY TR-ND

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58037UMY-TR
Analog Switch and Multiplexer IC 743-SY58037UMY-TR
IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY58037UMY-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58037UMY-TR can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY58037UMY-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58037UMY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY58037UMY-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58037UMY-TR
Logic - Signal Switches, Multiplexers, Decoders SY58037UMY-TR
IC MULTIPLEXER 1 X 8:1 44MLF

IC MULTIPLEXER 1 X 8:1 44MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 935771-SY58037UMY-TR 743-SY58037UMY-TR SY58037UMY-TR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58037UMY-TR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 44-MLF® (7x7) Tape & Reel (TR)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898168P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 54F352LM/B - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
10 Ohm single-pole double-throw analog switch - 74LVC1G3157GS,132 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
6 suppliers